Microchip Technology, Inc. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of... | |
| The TC1240 is a doubling CMOS charge-pump voltage converter in a small 6-Pin SOT-23A package. TC1240 doubles an input voltage which can range from +2.5V to +4.0V. Conversion efficiency is... | |
| The TC1240A is a doubling CMOS charge-pump voltage converter in a small 6-Pin SOT-23A package. TC1240A doubles an input voltage which can range from +2.5V to +5.5V. Conversion efficiency is... | |
| The TC1303A combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply... | |
| The TC1303C combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply... | |
| The TC1304 combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply... | |
| The TC1313 combines a 500mA synchronous buck regulator and a 300mA Low-Dropout Regulator (LDO) to provide a highly integrated solution for applications that require multiple supply voltages. Additional Features Independent... | |
| The TC2117 is a fixed, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC2117’s CMOS construction eliminates wasted ground current, significantly extending battery life. |
| << Prev | Next >> |