Microchip Technology, Inc. Low Quiescent Current Synchronous Boost Regulator MCP16252

Description
The MCP16251/2 is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. This family of devices provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell or three-cell alkaline, NiCd, NiMH and one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 96% Typical Efficiency 650 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 250 mA @ 2.4V VIN, 3.3V VOUT IOUT > 225 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.82V Operating Input Voltage: down to 0.35V Adjustable Output Voltage Range: 1.8V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: <4 µA typical Shutdown Current: 0.6 µA typical Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start Input to Output Bypass Shutdown True Load Disconnect Shutdown Option (MCP16251) Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead TDFN packages
Datasheet
Description
The MCP16251/2 is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. This family of devices provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell or three-cell alkaline, NiCd, NiMH and one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 96% Typical Efficiency 650 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 250 mA @ 2.4V VIN, 3.3V VOUT IOUT > 225 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.82V Operating Input Voltage: down to 0.35V Adjustable Output Voltage Range: 1.8V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: <4 µA typical Shutdown Current: 0.6 µA typical Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start Input to Output Bypass Shutdown True Load Disconnect Shutdown Option (MCP16251) Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead TDFN packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Quiescent Current Synchronous Boost Regulator - MCP16252 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Quiescent Current Synchronous Boost Regulator
MCP16252
Low Quiescent Current Synchronous Boost Regulator MCP16252
The MCP16251/2 is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. This family of devices provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell or three-cell alkaline, NiCd, NiMH and one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 96% Typical Efficiency 650 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 250 mA @ 2.4V VIN, 3.3V VOUT IOUT > 225 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.82V Operating Input Voltage: down to 0.35V Adjustable Output Voltage Range: 1.8V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: <4 µA typical Shutdown Current: 0.6 µA typical Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start Input to Output Bypass Shutdown True Load Disconnect Shutdown Option (MCP16251) Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead TDFN packages

The MCP16251/2 is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. This family of devices provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell or three-cell alkaline, NiCd, NiMH and one-cell Li-Ion or Li-Polymer batteries.

Additional Features

    • Up to 96% Typical Efficiency
    • 650 mA Typical Peak Input Current Limit:
      • IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 250 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 225 mA @ 3.3V VIN, 5.0V VOUT
    • Low Start-up Voltage: 0.82V
    • Operating Input Voltage: down to 0.35V
    • Adjustable Output Voltage Range: 1.8V to 5.5V
    • Maximum Input Voltage < VOUT < 5.5V
    • Automatic PFM/PWM Operation
    • PWM Operation at 500 kHz
    • Low Device Quiescent Current: <4 µA typical
    • Shutdown Current: 0.6 µA typical
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • Input to Output Bypass Shutdown
    • True Load Disconnect Shutdown Option (MCP16251)
    • Anti-Ringing Control
    • Over-temperature Protection
    • SOT23-6 or 2x3 8-Lead TDFN packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP16252
Product Name Low Quiescent Current Synchronous Boost Regulator
Package Type Other; ['TDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details