Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.5V 500MA TSOT23-5
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.5V 500MA TSOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1603T-150I/OS-ND | MCP1603T-150I/OS | MCP1603T-150I/OS | MCP1603T-150I/OS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |