Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 16-VFQFN Exposed Pad
IC REG BUCK 2.5V 2A 16QFN
IC REG BUCK 2.5V 2A 16QFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 2A 16-VFQFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP16322T-250E/NGTR-ND | MCP16322T-250E/NG | MCP16322T-250E/NG | MCP16322T-250E/NG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |