Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OS

Description
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OSCT-ND
Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OSCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OSDKR-ND
Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OSDKR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OSTR-ND
Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OSTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1603T-180I/OS - 107749-MCP1603T-180I/OS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1603T-180I/OS
107749-MCP1603T-180I/OS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1603T-180I/OS 107749-MCP1603T-180I/OS
Manufacturer: Microchip Technology Win Source Part Number: 107749-MCP1603T-180I /OS Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.7V

Manufacturer: Microchip Technology
Win Source Part Number: 107749-MCP1603T-180I/OS
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.7V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OS
Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OS
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OS
PMIC - Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OS
IC REG BUCK 1.8V 500MA TSOT23-5

IC REG BUCK 1.8V 500MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OS
Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OS
IC REG BUCK 1.8V 500MA TSOT23-5

IC REG BUCK 1.8V 500MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP1603T-180I/OS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP1603T-180I/OS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP1603T-180I/OS
IC REG BUCK 1.8V 500MA TSOT23-5

IC REG BUCK 1.8V 500MA TSOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MCP1603T-180I/OSCT-ND 107749-MCP1603T-180I/OS MCP1603T-180I/OS MCP1603T-180I/OS MCP1603T-180I/OS MCP1603T-180I/OS
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1603T-180I/OS Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data