IC REG BOOST 3.3V 800MA 8DFN
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-VFDFN Exposed Pad
IC REG BOOST 3.3V 800MA 8DFN
IC REG BOOST 3.3V 800MA 8DFN
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 3.3Vout
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP1642BT-33I/MCCT-ND | MCP1642BT-33I/MC | MCP1642BT-33I/MC | MCP1642BT-33I/MC | MCP1642BT-33I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |