Manufacturer: Microchip Technology
Win Source Part Number: 926593-MCP1631VT-E/S
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MCP1631
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1631VT-E/SSTR, MCP1631VT-E/SSCT, MCP1631VT-E/SSDKR
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
IC REG CTRLR SEPIC 20SSOP
Switching Controllers Integrated HS PWM V Mode
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926593-MCP1631VT-E/SS | MCP1631VT-E/SSTR-ND | MCP1631VT-E/SS | MCP1631VT-E/SS | MCP1631VT-E/SS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631VT-E/SS | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | SSOP; Other; 20-SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |