36V Asynchronous Buck Voltage Regulator
36V ASYNCHRONOUS BUCK VOLTAGE RE
36V ASYNCHRONOUS BUCK VOLTAGE RE
36V ASYNCHRONOUS BUCK VOLTAGE RE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 644285 | 150-MCP16301HT-E/CHVAOTR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |
| IOUT | 0.6000 amps | 1 amps |
| Output Voltage Type | Adjustable / Variable |