Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788275-MCP1631HV-500
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Sepic
Control Features: Enable, Frequency Control, Ramp
Supply Voltage: 3.5 V ~ 16 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: MCP1631HV
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MCP1631HV-500E/ST; MCP1631HVT-500E/SS;
Introduction Date: October 08, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Switching Controllers Hi Vltg Integ HS PWM I Mode
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
IC REG CTRLR SEPIC 20SSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1631HV-500E/SS-ND | 788275-MCP1631HV-500E/SS | MCP1631HV-500E/SS | MCP1631HV-500E/SS | MCP1631HV-500E/SS |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631HV-500E/SS | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Sepic | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |