Processor PMIC 24-VQFN (4x4)
Processor PMIC 24-VQFN (4x4)
Processor PMIC 24-VQFN (4x4)
PMIC FOR SAMA5DX/SAM9X6 MPUS Product overview: MCP16501TB-E/RMB from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MCP16501TB-E/RMB
Win Source Part Number: 1373151-MCP16501TB-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: MCP16501
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Processor
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Current - Supply: 14mA
PMIC FOR SAMA5DX/SAM9X6 MPUS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MCP16501TB-E/RMBDKR-ND | 761-MCP16501TB-E/RMB | 1373151-MCP16501TB-E/RMB | MCP16501TB-E/RMB |
| Product Name | Power Management - Specialized | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 24-VFQFN Exposed Pad |