Manufacturer: Microchip Technology
Win Source Part Number: 044623-MCP1253T-33X5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Minimum Input Voltage: 2.7V
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHARG PUMP PROG 8MSOP Product overview: MCP1253T-33X50I/MS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1253T-33X50I/
DC-DC CHARGE PUMP, BUCK/BOOST, MSOP-8; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:150mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes
IC REG CHARG PUMP PROG 8MSOP
IC REG CHARG PUMP PROG 8MSOP
IC REG CHARG PUMP PROG 8MSOP
Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Switching Voltage Regulators 120mA Regulated
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 044623-MCP1253T-33X50I/MS | MCP1253T-33X50IMSTR-ND | 739-MCP1253T-33X50I/MS | 44AC2568 | MCP1253T-33X50I/MS | MCP1253T-33X50I/MS | MCP1253T-33X50I/MS | MCP1253T-33X50I/MS | MCP1253T-33X50I/MS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1253T-33X50I/MS | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Dc-Dc Charge Pump, Buck/boost, Msop-8; Output Type Microchip | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Charge Pump | Buck; Boost | |||||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed | Fixed; Programmable | |||||
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification |