"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 500MA 8MSOP
IC REG BUCK ADJ 500MA 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1602-ADJI/MS-ND | MCP1602-ADJI/MS | MCP1602-ADJI/MS | MCP1602-ADJI/MS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 4.5 volts | 0.8000 volts |