Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA 8-VFDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 926595-MCP1642B-50I/
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA 8-VFDFN Exposed Pad
Package: 8-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP1642
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BOOST 5V 800MA 8DFN
IC REG BOOST 5V 800MA 8DFN
IC REG BOOST 5V 800MA 8DFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA 8-VFDFN Exposed Pad
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 5Vout
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642B-50I/MC-ND | 926595-MCP1642B-50I/MC | MCP1642B-50I/MC | MCP1642B-50I/MC | MCP1642B-50I/MC | MCP1642B-50I/MC | MCP1642B-50I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1642B-50I/MC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-DFN (2x3) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |