Manufacturer: Microchip Technology
Win Source Part Number: 044625-MCP1603T-330I
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (3x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.7V
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-VFDFN Exposed Pad
IC REG BUCK 3.3V 500MA 8DFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-VFDFN Exposed Pad
IC REG BUCK 3.3V 500MA 8DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 044625-MCP1603T-330I/MC | MCP1603T-330I/MC-ND | MCP1603T-330I/MC | MCP1603T-330I/MC | MCP1603T-330I/MC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1603T-330I/MC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-DFN (3x2) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |