120mA Reg Charge Pump,MCP1252-33X50I/
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHARG PUMP PROG 8MSOP Product overview: MCP1252-33X50I/MS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1252-33X50I/M
Manufacturer: Microchip Technology
Win Source Part Number: 788266-MCP1252-33X50
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Programmable
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 120mA
Family Name: MCP1252
Output Voltage: 3.3V, 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): REG711EA-2.7/2K5G4; REG711EA-2.7/2K5; REG711EA-2.7/250; REG711EA-3;
Introduction Date: November 27, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG CHARG PUMP PROG 8MSOP
IC REG CHARG PUMP PROG 8MSOP
Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Switching Voltage Regulators 120mA Regulated
CHARGE PUMP DC/DC CONVERTER, MSOP-8; IC Case / Package:MSOP; No. of Pins:8Pins; Output Current Max:120mA; Fixed Output Voltage Nom:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Buck, Boost RoHS Compliant: Yes
IC REG CHARG PUMP PROG 8MSOP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 403715 | MCP1252-33X50I/MS-ND | 739-MCP1252-33X50I/MS | 788266-MCP1252-33X50I/MS | MCP1252-33X50I/MS | MCP1252-33X50I/MS | MCP1252-33X50I/MS | MCP1252-33X50I/MS | 59K0222 | MCP1252-33X50I/MS |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1252-33X50I/MS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Charge Pump Dc/dc Converter, Msop-8; Ic Case / Package Microchip | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Msop | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| IOUT | 0.1500 amps | 0.1200 amps | 0.1500 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | ||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||||||
| Output Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||||
| VIN | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts | 5.5 volts | 2.7 to 5.5 volts |