The MCP1252T-33X50I/MS is an inductorless, positive-regulated charge pump DC/DC converter designed for applications requiring low noise and high efficiency. It provides a fixed output voltage of 3.3V with an output current capability of up to 120 mA. The device operates within a supply voltage range of 2.0V to 5.5V and features a high output voltage accuracy of ±2.5%. It is suitable for a wide range of temperatures, with an industrial rating from -40°C to +85°C and an extended rating from -40°C to +125°C. This regulator includes thermal shutdown and short-circuit protection, ensuring reliable operation in various conditions. The MCP1252T-33X50I/MS has a low power consumption of 80 µA in typical operation and features a low-power shutdown mode with a current draw of only 0.1 µA. The device is packaged in a space-saving 8-lead MSOP format, making it ideal for compact, battery-powered applications. It is AEC-Q100 qualified, indicating suitability for automotive applications.
IC REG CHARG PUMP PROG 8MSOP Product overview: MCP1252T-33X50I/MS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1252T-33X50I/
Manufacturer: Microchip Technology
Win Source Part Number: 1074679-MCP1252T-33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MAX1595EUA50+T; MCP1253-33X50I/MSG; LM3351MM;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHARG PUMP PROG 8MSOP
IC REG CHARG PUMP PROG 8MSOP
Switching Voltage Regulators 120mA Regulated
Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARG PUMP PROG 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-MCP1252T-33X50I/MS | 1074679-MCP1252T-33X50I/MS | MCP1252T-33X50IMSCT-ND | MCP1252T-33X50I/MS | MCP1252T-33X50I/MS | MCP1252T-33X50I/MS | MCP1252T-33X50I/MS | MCP1252T-33X50I/MS |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1252T-33X50I/MS | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1500 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | |
| VIN | 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | |||
| fsw | 650 kHz | 650 kHz | 650 kHz | 650 kHz | 650 kHz | 650 kHz | 650 kHz |