Manufacturer: Microchip Technology
Win Source Part Number: 1074752-MCP1631-E/ST
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Sepic
Control Features: Enable, Frequency Control, Ramp
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR SEPIC 20TSSOP
IC REG CTRLR SEPIC 20TSSOP
Switching Controllers Integrated HS PWM I Mode
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1074752-MCP1631-E/ST | MCP1631-E/ST-ND | MCP1631-E/ST | MCP1631-E/ST | MCP1631-E/ST | MCP1631-E/ST |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631-E/ST | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Sepic | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active |