Manufacturer: Microchip Technology
Win Source Part Number: 851450-MCP16252T-I/C
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MCP16252
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP16252T-I/CHDKR, MCP16252T-I/CH-ND, MCP16252T-I/CHTR, MCP16252T-I/CHCT
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
IC REG BOOST ADJ 100MA SOT23-6
IC REG BOOST ADJ 100MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) SOT-23-6
IC REG BOOST ADJ 100MA SOT23-6
Switching Voltage Regulators Low Iq Boost Switching Regulator, Input to Output Bypass
| Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851450-MCP16252T-I/CH | MCP16252T-I/CHTR-ND | 2326027P | MCP16252T-I/CH | MCP16252T-I/CH | MCP16252T-I/CH | MCP16252T-I/CH | MCP16252T-I/CH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16252T-I/CH | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |||
| Configuration / Function | Boost | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts |