Manufacturer: Microchip Technology
Win Source Part Number: 023053-MCP1640BT-I/C
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: MCP1640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.8V
Alternative Parts (Cross-Reference): MAX1796EUA; MAX1796EUA+; MAX1675EUA+; MAX1795EUA+T;
Introduction Date: February 10, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Sensing & Instrumentation, Consumer Electronics, Automotive
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
IC REG BOOST ADJ 350MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
IC REG BOOST ADJ 350MA SOT23-6
IC REG BOOST ADJ 350MA SOT23-6
Switching Voltage Regulators 500 kHz 300 mA Syn Boost Converter
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1653359 | 7386250P | 023053-MCP1640BT-I/CHY | MCP1640BT-I/CHYTR-ND | MCP1640BT-I/CHY | MCP1640BT-I/CHY | MCP1640BT-I/CHY | MCP1640BT-I/CHY | MCP1640BT-I/CHY |
| Product Name | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1640BT-I/CHY | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost; Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Efficiency | 96 % | 96 % |