Integrated Switch Step-Down Regulator
48V INPUT, 1A OUTPUT, 2.2 MHZ, I
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 559433 | 150-MCP16364-E/Q8B-ND |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Package Type | Other; VDFN | Other; 8-VDFN Exposed Pad |
| Output Voltage Type | Adjustable / Variable | |
| Output Voltage | 2 to 24 volts |