Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 926596-MCP1651RT-E/M
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.7V ~ 5.5V
Family Name: MCP1651
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Switching Controllers w/Lbat Ind UVLO 2V
IC REG CTRLR MULT TOPOLOGY 8MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1651RT-E/MS-ND | 926596-MCP1651RT-E/MS | MCP1651RT-E/MS | MCP1651RT-E/MS | MCP1651RT-E/MS | MCP1651RT-E/MS |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1651RT-E/MS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost | |||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| fsw | 750 kHz | 750 kHz | 750 kHz | 750 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |