Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MCP1602-330I/MS

Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MCP1602-330I/MS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP1602-330I/MS-ND
Voltage Regulators - DC DC Switching Regulators MCP1602-330I/MS-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP1602-330I/MS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP1602-330I/MS
PMIC - Voltage Regulators - DC DC Switching Regulators MCP1602-330I/MS
IC REG BUCK 3.3V 500MA 8MSOP

IC REG BUCK 3.3V 500MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP1602-330I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP1602-330I/MS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP1602-330I/MS
IC REG BUCK 3.3V 500MA 8MSOP

IC REG BUCK 3.3V 500MA 8MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MCP1602-330I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP1602-330I/MS
Voltage Regulators - DC DC Switching Regulators MCP1602-330I/MS
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MCP1602-330I/MS-ND MCP1602-330I/MS MCP1602-330I/MS MCP1602-330I/MS
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers