30V Synchronous Buck Voltage Regulator
30V SYNCHRONOUS BUCK VOLTAGE REG
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 644286 | 150-MCP16311-E/MSVAO-ND |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Package Type | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Output Voltage Type | Adjustable / Variable | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 2 to 24 volts |