IC REG BUCK ADJ 500MA 8DFN
IC REG BUCK ADJ 500MA 8DFN
IC REG BUCK ADJ 500MA 8DFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 150-MCP1603T-ADJI/MCTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-VFDFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 4.5 volts |