Manufacturer: Microchip Technology
Win Source Part Number: 1074741-MCP1623T-I/C
Packaging: Reel - TR
Applications: Converter, PIC Microcontrollers
Mounting: SMD (SMT)
Voltage - Input: 0.8 V to 5.5 V
Number of Outputs: 1
Output Voltage: 2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC REG PIC MICROCTRL 1OUT SOT23 Product overview: MCP1623T-I/CHY from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MCP1623T-I/CHY can be used for catalog matching and distributor lookup.
Microchip MCP1623T-I/CHY Boost Regulator
Microchip MCP1623T-I/CHY Boost Regulator
Microchip MCP1623T-I/CHY Boost Regulator
IC REG PIC MICROCTRL 1OUT SOT23
IC REG PIC MICROCTRL 1OUT SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074741-MCP1623T-I/CHY | 750-MCP1623T-I/CHY | 8237871 | 1652234 | 8237871P | MCP1623T-I/CHY | MCP1623T-I/CHY |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1623T-I/CHY | SOT23 Power Management IC | Voltage Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; Sot-23 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |
| Special Features | Multiple Outputs | ||||||
| Output Voltage | 2 to 5.5 volts | 2 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |