Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-VDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 884075-MCP1612T-ADJI
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-VDFN Exposed Pad
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1612
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1612T-ADJI/MF-ND,
IC REG BUCK ADJ 1A 8DFN
IC REG BUCK ADJUSTABLE 1A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-VDFN Exposed Pad
IC REG BUCK ADJ 1A SYNC 8DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1612T-ADJI/MFDKR-ND | 884075-MCP1612T-ADJI/MF | MCP1612T-ADJI/MF | MCP1612T-ADJI/MF | MCP1612T-ADJI/MF | 536-MCP1612T-ADJI/MF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1612T-ADJI/MF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A SYNC 8DFN |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 5 volts | 5.5 volts |