Manufacturer: Microchip Technology
Win Source Part Number: 1074742-MCP1624T-I/C
Packaging: Reel - TR
Applications: Converter, PIC Microcontrollers
Mounting: SMD (SMT)
Voltage - Input: 0.8 V to 5.5 V
Number of Outputs: 1
Family Name: MCP1624
Output Voltage: 2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX1678EUA+; MAX1678EUA+T; MCP1624T-I/CH; MCP1624-I/CHY;
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG PIC MICROCTRL 1OUT SOT23 Product overview: MCP1624T-I/CHY from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MCP1624T-I/CHY can be used for catalog matching and distributor lookup.
Microchip MCP1624T-I/CHY Boost Regulator
Microchip MCP1624T-I/CHY Boost Regulator
Microchip MCP1624T-I/CHY Boost Regulator
IC REG PIC MICROCTRL 1OUT SOT23
IC REG PIC MICROCTRL 1OUT SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1074742-MCP1624T-I/CHY | 750-MCP1624T-I/CHY | 8237875P | 8237875 | 1652235 | MCP1624T-I/CHY | MCP1624T-I/CHY |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/CHY | SOT23 Power Management IC | Voltage Regulators | Voltage Regulators | Voltage Regulators | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |
| Special Features | Multiple Outputs | ||||||
| Output Voltage | 2 to 5.5 volts | 2 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |