Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
HIGH SPEED PWM CONTROLLER
HIGH SPEED PWM CONTROLLER
HIGH SPEED PWM CONTROLLER
HIGH SPEED PWM CONTROLLER
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP1631T-E/STVAOTR-ND | MCP1631T-E/STVAO | MCP1631T-E/STVAO | MCP1631T-E/STVAO |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Enable, Frequency Control, Ramp |