Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Type: Adjustable
Function: Step-Down
Output Configuration: Positive
Voltage - Supply (Vcc/Vdd): 4V ~ 48V
Frequency - Switching: 2.2MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
IC BUCK CONVERTER 48V 2MHZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
IC BUCK CONVERTER 48V 2MHZ
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP16363T-E/NMXTR-ND | MCP16363T-E/NMX | MCP16363T-E/NMX | MCP16363T-E/NMX | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |
| Configuration / Function | Buck | Buck | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |