"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK 1.5V 500MA 8MSOP
IC REG BUCK 1.5V 500MA 8MSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1602T-150I/MSTR-ND | MCP1602T-150I/MS | MCP1602T-150I/MS | MCP1602T-150I/MS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |