Manufacturer: Microchip Technology
Win Source Part Number: 1320750-MCP1602-180I
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP1602
RoHS Status: ROHS3 Compliant
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK 1.8V 500MA 8MSOP
IC REG BUCK 1.8V 500MA 8MSOP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320750-MCP1602-180I/MS | MCP1602-180I/MS-ND | MCP1602-180I/MS | MCP1602-180I/MS | MCP1602-180I/MS |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |