Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 788276-MCP1640DT-I/C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: MCP1640
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Output Voltage MAX: 5.5V
Input Voltage MIN: 0.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1676EUB-T; MAX8569AEUT; MAX8569AEUT-T; MAX1674EUA+;
Introduction Date: February 10, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 350MA SOT23-6
IC REG BOOST ADJ 350MA SOT23-6
Switching Voltage Regulators 500 kHz 300 mA Syn Boost Converter
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
IC REG BOOST ADJ 350MA SOT23-6
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1640DT-I/CHYTR-ND | 788276-MCP1640DT-I/CHY | 1653360 | 7386257P | MCP1640DT-I/CHY | MCP1640DT-I/CHY | MCP1640DT-I/CHY | MCP1640DT-I/CHY | MCP1640DT-I/CHY |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1640DT-I/CHY | Switching Regulators | Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 2 to 5.5 volts | 2 volts | 2 volts | 2 to 5.5 volts | 2 volts |