Win Source Part Number: 1372251-MCP16411-I/U
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP16411
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.8V
Voltage - Output (Max): 5.25V
Current - Output: 600mA
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 0.82V
Frequency - Switching: 500kHz
Synchronous Rectifier: Yes
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC LOW PWR BOOST CONVERTER
IC REG BOOST ADJ 600MA 10MSOP
IC LOW PWR BOOST CONVERTER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372251-MCP16411-I/UN | 150-MCP16411-I/UN-ND | MCP16411-I/UN | MCP16411-I/UN | MCP16411-I/UN | MCP16411-I/UN |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tube | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |