Win Source Part Number: 1352320-MCP1259-E/UN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 100
Current - Output: 100mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1259
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG CHARGE PUMP 3.3V 10MSOP Product overview: MCP1259-E/UN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1259-E/UN can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Switching Voltage Regulators Frac Charge Pump w/ LBO and Bypass
IC REG CHARGE PUMP 3.3V 10MSOP
DC-DC CONVERTER, 650kHz, MSOP-10; IC Case / Package:MSOP; No. of Pins:10Pins; Output Current Max:100mA; Fixed Output Voltage Nom:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Boost (Step Up) RoHS Compliant: Yes
IC REG CHARGE PUMP 3.3V 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352320-MCP1259-E/UN | MCP1259-E/UN-ND | 739-MCP1259-E/UN | MCP1259-E/UN | MCP1259-E/UN | MCP1259-E/UN | 88K5525 | MCP1259-E/UN |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | 3.3V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Converter, 650Khz, Msop-10; Ic Case / Package Microchip | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tube | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; Tube | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||||
| fsw | 650 kHz | 650 kHz | 650 kHz | 650 kHz | 650 kHz | 650 kHz |