Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR SEPIC 20TSSOP
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Switching Controllers Hi Vltg Integ HS PWM V Mode
IC REG CTRLR SEPIC 20TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1631VHVT-330E/STTR-ND | MCP1631VHVT-330E/ST | MCP1631VHVT-330E/ST | MCP1631VHVT-330E/ST | MCP1631VHVT-330E/ST |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Frequency Control, Ramp |