Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) 8-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) 8-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) 8-WFDFN Exposed Pad
Win Source Part Number: 976213-MCP16252T-I/M
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Current - Output: 100mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.82V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP16252T-I/MNYTR,MC
Base Product Number: MCP16252
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA (Switch) 8-WFDFN Exposed Pad
Switching Voltage Regulators Low Iq Boost Switching Regulator, Input to Output Bypass
IC REG BOOST ADJ 100MA 8TDFN
IC REG BOOST ADJ 100MA 8TDFN
IC REG BOOST ADJ 100MA 8TDFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP16252T-I/MNYDKR-ND | 976213-MCP16252T-I/MNY | MCP16252T-I/MNY | MCP16252T-I/MNY | MCP16252T-I/MNY | MCP16252T-I/MNY | MCP16252T-I/MNY |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts |