Manufacturer: Microchip Technology
Win Source Part Number: 091041-MCP1252-ADJI/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG CHRG PUMP ADJ 120MA 8MSOP Product overview: MCP1252-ADJI/MS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 120MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1252-ADJI/MS can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive Adjustable 1.5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHRG PUMP ADJ 120MA 8MSOP
Charge Pump Switching Regulator IC Positive Adjustable 1.5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP ADJ 8MSOP
IC REG CHARGE PUMP ADJ 8MSOP
Switching Voltage Regulators 120mA Regulated Adj
DC-DC CHARGE PUMP, BUCK/BOOST, MSOP-8; IC Case / Package:MSOP; No. of Pins:8Pins; Output Current Max:150mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:5.5V; Topology:Buck, Boost RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 091041-MCP1252-ADJI/MS | 739-MCP1252-ADJI/MS | MCP1252-ADJI/MS-ND | MCP1252-ADJI/MS | MCP1252-ADJI/MS | MCP1252-ADJI/MS | MCP1252-ADJI/MS | MCP1252-ADJI/MS | 34M7395 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1252-ADJI/MS | 120MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Charge Pump, Buck/boost, Msop-8; Ic Case / Package Microchip |
| Configuration / Function | Charge Pump | Buck; Boost | |||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 8-MSOP | Other; Tube | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification |