Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA 8-VFDFN Exposed Pad
IC REG BOOST 3V 800MA 8DFN
IC REG BOOST 3V 800MA 8DFN
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 3Vout
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642D-30I/MC | MCP1642D-30I/MC | MCP1642D-30I/MC | MCP1642D-30I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 3 to ? volts | 3 volts |