Microchip Technology, Inc. 36V Non-Synchronous Buck Regulator MCP16301H

Description
The MCP16301H is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 36V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Typical Efficiency Input Voltage Range: 4.7V to 36 Output Voltage Range: 2.0V to 15V 2% Output Voltage Accuracy Integrated N-Channel Buck Switch 600 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current Peak Current Mode Control Internal Compensation Stable with Ceramic Capacitors Internal Soft-Start Cycle by Cycle Peak Current Limit Overtemperature Protection SOT-23-6
Datasheet
Description
The MCP16301H is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 36V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Typical Efficiency Input Voltage Range: 4.7V to 36 Output Voltage Range: 2.0V to 15V 2% Output Voltage Accuracy Integrated N-Channel Buck Switch 600 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current Peak Current Mode Control Internal Compensation Stable with Ceramic Capacitors Internal Soft-Start Cycle by Cycle Peak Current Limit Overtemperature Protection SOT-23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V Non-Synchronous Buck Regulator - MCP16301H - Microchip Technology, Inc.
Chandler, AZ, United States
36V Non-Synchronous Buck Regulator
MCP16301H
36V Non-Synchronous Buck Regulator MCP16301H
The MCP16301H is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 36V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Typical Efficiency Input Voltage Range: 4.7V to 36 Output Voltage Range: 2.0V to 15V 2% Output Voltage Accuracy Integrated N-Channel Buck Switch 600 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current Peak Current Mode Control Internal Compensation Stable with Ceramic Capacitors Internal Soft-Start Cycle by Cycle Peak Current Limit Overtemperature Protection SOT-23-6

The MCP16301H is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 36V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply.

Additional Features

    • Up to 96% Typical Efficiency
    • Input Voltage Range: 4.7V to 36
    • Output Voltage Range: 2.0V to 15V
    • 2% Output Voltage Accuracy
    • Integrated N-Channel Buck Switch
    • 600 mA Output Current
    • 500 kHz Fixed Frequency
    • Adjustable Output Voltage
    • Low Device Shutdown Current
    • Peak Current Mode Control
    • Internal Compensation
    • Stable with Ceramic Capacitors
    • Internal Soft-Start
    • Cycle by Cycle Peak Current Limit
    • Overtemperature Protection
    • SOT-23-6
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP16301H
Product Name 36V Non-Synchronous Buck Regulator
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908122 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details