Microchip Technology, Inc. 1.4MHz 1A Synchronous Buck Regulator MCP1612

Description
Microchip’s MCP1612 DC-to-DC converter offers the customer a compact and inexpensive method of efficiently converting battery and bus voltages to the lower voltages required by various circuits within their systems. This device is available in space efficient MSOP and DFN packages, and in the case of the DFN, thermally enhanced. Because the power FET and synchronous FET are integrated, minimal external components are required. Likewise, due to the high switching frequency, the requisite external inductor and capacitor can be minimized. Since the output voltage is adjustable with an external resistor divider, only the base device need be stocked to provide the customer with a multitude of output voltage variations. Additional Features 1.4MHz fixed switching frequency Integrated buck and synchronous switches 1 Amp continuous output current capability Input voltage range of 2.7V to 5.5V Adjustable output voltage range of 0.8V to 5.0V Precise reference feedback voltage of +/- 2.5% 100% duty cycle capability for low input voltages Fast dynamic response to line and load steps Shutdown control with typical IQ<0.01uA Overvoltage, overcurrent, and thermal protection Under voltage lock out (UVLO) Integrated soft start Space saving 8 pin MSOP and DFN packages Extended operating temperature range (-40C to +85C)
Datasheet
Description
Microchip’s MCP1612 DC-to-DC converter offers the customer a compact and inexpensive method of efficiently converting battery and bus voltages to the lower voltages required by various circuits within their systems. This device is available in space efficient MSOP and DFN packages, and in the case of the DFN, thermally enhanced. Because the power FET and synchronous FET are integrated, minimal external components are required. Likewise, due to the high switching frequency, the requisite external inductor and capacitor can be minimized. Since the output voltage is adjustable with an external resistor divider, only the base device need be stocked to provide the customer with a multitude of output voltage variations. Additional Features 1.4MHz fixed switching frequency Integrated buck and synchronous switches 1 Amp continuous output current capability Input voltage range of 2.7V to 5.5V Adjustable output voltage range of 0.8V to 5.0V Precise reference feedback voltage of +/- 2.5% 100% duty cycle capability for low input voltages Fast dynamic response to line and load steps Shutdown control with typical IQ<0.01uA Overvoltage, overcurrent, and thermal protection Under voltage lock out (UVLO) Integrated soft start Space saving 8 pin MSOP and DFN packages Extended operating temperature range (-40C to +85C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4MHz 1A Synchronous Buck Regulator - MCP1612 - Microchip Technology, Inc.
Chandler, AZ, United States
1.4MHz 1A Synchronous Buck Regulator
MCP1612
1.4MHz 1A Synchronous Buck Regulator MCP1612
Microchip’s MCP1612 DC-to-DC converter offers the customer a compact and inexpensive method of efficiently converting battery and bus voltages to the lower voltages required by various circuits within their systems. This device is available in space efficient MSOP and DFN packages, and in the case of the DFN, thermally enhanced. Because the power FET and synchronous FET are integrated, minimal external components are required. Likewise, due to the high switching frequency, the requisite external inductor and capacitor can be minimized. Since the output voltage is adjustable with an external resistor divider, only the base device need be stocked to provide the customer with a multitude of output voltage variations. Additional Features 1.4MHz fixed switching frequency Integrated buck and synchronous switches 1 Amp continuous output current capability Input voltage range of 2.7V to 5.5V Adjustable output voltage range of 0.8V to 5.0V Precise reference feedback voltage of +/- 2.5% 100% duty cycle capability for low input voltages Fast dynamic response to line and load steps Shutdown control with typical IQ<0.01uA Overvoltage, overcurrent, and thermal protection Under voltage lock out (UVLO) Integrated soft start Space saving 8 pin MSOP and DFN packages Extended operating temperature range (-40C to +85C)

Microchip’s MCP1612 DC-to-DC converter offers the customer a compact and inexpensive method of efficiently converting battery and bus voltages to the lower voltages required by various circuits within their systems. This device is available in space efficient MSOP and DFN packages, and in the case of the DFN, thermally enhanced. Because the power FET and synchronous FET are integrated, minimal external components are required. Likewise, due to the high switching frequency, the requisite external inductor and capacitor can be minimized. Since the output voltage is adjustable with an external resistor divider, only the base device need be stocked to provide the customer with a multitude of output voltage variations.

Additional Features

    • 1.4MHz fixed switching frequency
    • Integrated buck and synchronous switches
    • 1 Amp continuous output current capability
    • Input voltage range of 2.7V to 5.5V
    • Adjustable output voltage range of 0.8V to 5.0V
    • Precise reference feedback voltage of +/- 2.5%
    • 100% duty cycle capability for low input voltages
    • Fast dynamic response to line and load steps
    • Shutdown control with typical IQ<0.01uA
    • Overvoltage, overcurrent, and thermal protection
    • Under voltage lock out (UVLO)
    • Integrated soft start
    • Space saving 8 pin MSOP and DFN packages
    • Extended operating temperature range (-40C to +85C)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP1612
Product Name 1.4MHz 1A Synchronous Buck Regulator
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 78SR112TC - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details