IC REG BUCK ADJ 500MA SOT23-6
IC REG BUCK ADJ 500MA SOT23-6
Switching Regulator IC Output
IC REG BUCK ADJ 500MA SOT23-6
IC REG BUCK VOLT REG ASYNCHRONO
IC REG BUCK VOLT REG ASYNCHRONO
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 500mA SOT-23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP16331T-E/CHVAODKR-ND | MCP16331T-E/CHVAO | MCP16331T-E/CHVAO | MCP16331T-E/CHVAO | MCP16331T-E/CHVAO |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 2 to 24 volts | 2 volts | 2 volts | 2 to 24 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |