IC REG BOOST ADJ 800MA 8DFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 8-VFDFN Exposed Pad
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 1.8Vout
IC REG BOOST ADJ 800MA 8DFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642D-18I/MC | MCP1642D-18I/MC | MCP1642D-18I/MC | MCP1642D-18I/MC |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |