Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 8-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 8-VFDFN Exposed Pad
IC REG BUCK 1.2V 500MA 8DFN
IC REG BUCK 1.2V 500MA 8DFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1603-120I/MC-ND | MCP1603-120I/MC | MCP1603-120I/MC | MCP1603-120I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts |