Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 1.8Vout
Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 800mA 8-VFDFN Exposed Pad
IC REG BOOST 1.8V 800MA 8DFN
IC REG BOOST 1.8V 800MA 8DFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642DT-18I/MC | MCP1642DT-18I/MC | MCP1642DT-18I/MC | MCP1642DT-18I/MC |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1.8 to ? volts | 1.8 volts |