Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MCP1603-150I/MC

Description
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MCP1603-150I/MC-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP1603-150I/MC-ND
Voltage Regulators - DC DC Switching Regulators MCP1603-150I/MC-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP1603-150I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP1603-150I/MC
Voltage Regulators - DC DC Switching Regulators MCP1603-150I/MC
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP1603-150I/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP1603-150I/MC
PMIC - Voltage Regulators - DC DC Switching Regulators MCP1603-150I/MC
IC REG BUCK 1.5V 500MA 8DFN

IC REG BUCK 1.5V 500MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP1603-150I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP1603-150I/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP1603-150I/MC
IC REG BUCK 1.5V 500MA 8DFN

IC REG BUCK 1.5V 500MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MCP1603-150I/MC-ND MCP1603-150I/MC MCP1603-150I/MC MCP1603-150I/MC
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-VFDFN Exposed Pad Other; 8-VFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Power Distribution Switches, Load Drivers - BTS4880RAUMA1 - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart, Status Flag
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers