Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1603-ADJI/MC-ND | MCP1603-ADJI/MC | MCP1603-ADJI/MC | MCP1603-ADJI/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 to 4.5 volts |