IC REG CHARG PUMP PROG 8MSOP Product overview: MCP1253-33X50I/MS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MCP1253-33X50I/M
Manufacturer: Microchip Technology
Win Source Part Number: 083791-MCP1253-33X50
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): REG711EA-2.5/250; LTC3240EDC-2.5; LTC3240EDC-2.5#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Consumer Electronics, Computers & Computer Peripherals, Automotive
"Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
120mA Reg Charge Pump,MCP1253-33X50I/
120mA Reg Charge Pump,MCP1253-33X50I/
120mA Reg Charge Pump,MCP1253-33X50I/
Switching Voltage Regulators 120mA Regulated
IC REG CHARG PUMP PROG 8MSOP
IC REG CHARG PUMP PROG 8MSOP
Charge Pump Switching Regulator IC Positive Programmable 3.3V, 5V 1 Output 120mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
CHARGE PUMP DC/DC CONVERTER, MSOP-8; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:150mA; Fixed Output Voltage Nom.:3.3V; Topology:Buck, Boost RoHS Compliant: Yes
IC REG CHARG PUMP PROG 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-MCP1253-33X50I/MS | 083791-MCP1253-33X50I/MS | MCP1253-33X50I/MS-ND | 8895572 | 403604P | MCP1253-33X50I/MS | MCP1253-33X50I/MS | MCP1253-33X50I/MS | MCP1253-33X50I/MS | 03H5060 | MCP1253-33X50I/MS |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1253-33X50I/MS | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Charge Pump Dc/dc Converter, Msop-8; Output Type Microchip | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Msop | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; MSOP | ||
| Output Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||||
| IOUT | 0.1500 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1500 amps | 0.1200 amps | |
| VIN | 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | ||||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |