Manufacturer: Microchip Technology
Win Source Part Number: 023052-MCP16301T-I/C
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Family Name: MCP16301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): MCP16301T-I/CH; RT8259GE; RT8258GJ6;
Introduction Date: May 19, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Medical, Consumer Electronics, Automotive
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
IC REG BUCK ADJ 600MA SOT23-6
Switching Controllers 30V Input buck Switching Reg 600 mA
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 8877410 | 7709476P | 023052-MCP16301T-I/CHY | MCP16301T-I/CHYCT-ND | MCP16301T-I/CHY | MCP16301T-I/CHY | MCP16301T-I/CHY | MCP16301T-I/CHY | MCP16301T-I/CHY |
| Product Name | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16301T-I/CHY | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Efficiency | 96 % | 96 % | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) |