IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
Switching Regulator IC Output
Win Source Part Number: 1249834-MCP16301T-E/
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP16301
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK VOLT REG ASYNCHRONO
IC REG BUCK VOLT REG ASYNCHRONO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP16301T-E/CHVAODKR-ND | 1249834-MCP16301T-E/CHVAO | MCP16301T-E/CHVAO | MCP16301T-E/CHVAO | MCP16301T-E/CHVAO | MCP16301T-E/CHVAO |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 2 to 15 volts | 2 to 15 volts | 2 volts | 2 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |