Manufacturer: Microchip Technology
Win Source Part Number: 884082-MCP1632-AAE/M
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MCP1632
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Switching Controllers Standalone Low-Side PWM Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884082-MCP1632-AAE/MS | MCP1632-AAE/MS-ND | MCP1632-AAE/MS | MCP1632-AAE/MS | MCP1632-AAE/MS | MCP1632-AAE/MS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1632-AAE/MS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Boost | |||||
| Special Features | Synchronous Rectification | Enable | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |